IGBT MOD 600V 75A 480W SOT227B
IGBT MOD 600V 75A 480W SOT227B
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 401-IXGN60N60C2D1 | IXGN60N60C2D1 |
| Product Name | IGBT MOD 600V 75A 480W SOT227B | Discrete Semiconductor Products - Transistors - IGBTs |
| Polarity | N-Channel; N-CHANNEL | |
| Transistor Technology / Material | SILICON | |
| VCE(on) | 2.5 volts | |
| IC(max) | 100 amps |