IXYS Corporation IGBTs - Modules - IXGN60N60C2D1 IXGN60N60C2D1

Description
Manufacturer: IXYS Win Source Part Number: 1191206-IXGN60N60C2D 1 Series: HiPerFAST Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Power - Max: 480W Configuration: Single Input: Standard IGBT Type: PT Input Capacitance (Cies) @ Vce: 4.75nF @ 25V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: IXGN60N60C2D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 650μA Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A Alternative Parts (Cross-Reference): STGE50NB60HD; APT30GP60JDQ1; IXYN80N90C3H1; Introduction Date: June 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191206-IXGN60N60C2D 1 Series: HiPerFAST Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Power - Max: 480W Configuration: Single Input: Standard IGBT Type: PT Input Capacitance (Cies) @ Vce: 4.75nF @ 25V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: IXGN60N60C2D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 650μA Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A Alternative Parts (Cross-Reference): STGE50NB60HD; APT30GP60JDQ1; IXYN80N90C3H1; Introduction Date: June 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - IXGN60N60C2D1 - 1191206-IXGN60N60C2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - IXGN60N60C2D1
1191206-IXGN60N60C2D1
IGBTs - Modules - IXGN60N60C2D1 1191206-IXGN60N60C2D1
Manufacturer: IXYS Win Source Part Number: 1191206-IXGN60N60C2D 1 Series: HiPerFAST Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Power - Max: 480W Configuration: Single Input: Standard IGBT Type: PT Input Capacitance (Cies) @ Vce: 4.75nF @ 25V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: IXGN60N60C2D1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 650μA Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A Alternative Parts (Cross-Reference): STGE50NB60HD; APT30GP60JDQ1; IXYN80N90C3H1; Introduction Date: June 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191206-IXGN60N60C2D1
Series: HiPerFAST
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Power - Max: 480W
Configuration: Single
Input: Standard
IGBT Type: PT
Input Capacitance (Cies) @ Vce: 4.75nF @ 25V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: IXGN60N60C2D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 650μA
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A
Alternative Parts (Cross-Reference): STGE50NB60HD; APT30GP60JDQ1; IXYN80N90C3H1;
Introduction Date: June 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191206-IXGN60N60C2D1
Product Name IGBTs - Modules - IXGN60N60C2D1
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 161697738 - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details