Manufacturer: IXYS
Win Source Part Number: 1191205-IXGN50N60BD2
Series: HiPerFAST
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Power - Max: 250W
Configuration: Single
Input: Standard
Input Capacitance (Cies) @ Vce: 4.1nF @ 25V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: IXGN50N60BD2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 200μA
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A
Alternative Parts (Cross-Reference): APT50GF60JCU2;
Introduction Date: September 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IGBT Module Single 600V 75A 250W Chassis Mount SOT-227B
IGBT MOD 600V 75A 250W SOT227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191205-IXGN50N60BD2 | IXGN50N60BD2-ND | IXGN50N60BD2 |
| Product Name | IGBTs - Modules - IXGN50N60BD2 | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |