IGBT Module PT Single 600V 430A 1000W Chassis Mount SOT-227B
Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors- IGBTs IGBT Modules
Series: GenX3™
Package: Package
Product Status: Active
IGBT Type: PT
Configuration: Single
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
IGBT Modules Mid-Frequency Range PT IGBTs
IGBT MOD 600V 430A 1000W SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN400N60B3-ND | IXGN400N60B3 | IXGN400N60B3 | |
| Product Name | IGBT Modules | Discrete Semiconductor Products -Transistors- IGBTs IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 |