IXYS Corporation 300V 400A 735W IGBT Transistor IXGN400N30A3

Description
IGBT MOD 300V 400A 735W SOT227B Product overview: IXGN400N30A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A, 735W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 300V, 400A, 735W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN400N30A3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 300V 400A 735W SOT227B Product overview: IXGN400N30A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A, 735W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 300V, 400A, 735W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN400N30A3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 400A 735W IGBT Transistor
297-IXGN400N30A3
300V 400A 735W IGBT Transistor 297-IXGN400N30A3
IGBT MOD 300V 400A 735W SOT227B Product overview: IXGN400N30A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A, 735W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 300V, 400A, 735W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN400N30A3 can be used for catalog matching and distributor lookup.

IGBT MOD 300V 400A 735W SOT227B Product overview: IXGN400N30A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A, 735W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 300V, 400A, 735W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN400N30A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - IXGN400N30A3 - 876107-IXGN400N30A3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - IXGN400N30A3
876107-IXGN400N30A3
IGBTs - Modules - IXGN400N30A3 876107-IXGN400N30A3
Manufacturer: IXYS Win Source Part Number: 876107-IXGN400N30A3 Series: GenX3™ Features: IGBT Module 300 V 400 A 735 W Package: Tube Part Status: Obsolete Family Name: IXG*400N30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876107-IXGN400N30A3
Series: GenX3™
Features: IGBT Module 300 V 400 A 735 W
Package: Tube
Part Status: Obsolete
Family Name: IXG*400N30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGN400N30A3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGN400N30A3
Discrete Semiconductor Products - Transistors - IGBTs IXGN400N30A3
IGBT MOD 300V 400A 735W SOT227B

IGBT MOD 300V 400A 735W SOT227B

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGN400N30A3
IGBT Transistors IXGN400N30A3
IGBT Transistors 400 Amps 300V 1.15 V Rds

IGBT Transistors 400 Amps 300V 1.15 V Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-IXGN400N30A3 876107-IXGN400N30A3 IXGN400N30A3 IXGN400N30A3
Product Name 300V 400A 735W IGBT Transistor IGBTs - Modules - IXGN400N30A3 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data