Manufacturer: IXYS
Category: Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Series: GenX3™
Package: Tube
Product Status: Active
IGBT Type: PT
Configuration: Single
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
IGBT Module PT Single 600V 300A 830W Chassis Mount SOT-227B
IGBT MOD 600V 300A 830W SOT227B
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 200A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN200N60B3-ND | IXGN200N60B3 | IXGN200N60B3 | |
| Product Name | Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | SOT3 | SOT-227-4, miniBLOC |