Manufacturer: IXYS
Category: Discrete Semiconductor Products- Transistors IGBTs -Single IGBTs
Package: Tube
Product Status: Active
Voltage - Collector Emitter Breakdown (Max): 1700 V
Test Condition: 850V, 100A, 1Ohm, 15V
Reverse Recovery Time (trr): 133 ns
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
IGBT 1700V 280A 1250W Chassis Mount SOT-227B
IGBT Transistors DISC IGBT NPT-HIVOLTAGE (MINI
IGBT
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN200N170-ND | IXGN200N170 | IXGN200N170 | |
| Product Name | Discrete Semiconductor Products- Transistors IGBTs -Single IGBTs | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1700 volts |