Zilog 600V 200A 595W IGBT Transistor IXGN120N60A3D1

Description
IGBT MOD 600V 200A 595W SOT227B Product overview: IXGN120N60A3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 595W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN120N60A3D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 600V 200A 595W SOT227B Product overview: IXGN120N60A3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 595W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN120N60A3D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 200A 595W IGBT Transistor
297-IXGN120N60A3D1
600V 200A 595W IGBT Transistor 297-IXGN120N60A3D1
IGBT MOD 600V 200A 595W SOT227B Product overview: IXGN120N60A3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 595W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN120N60A3D1 can be used for catalog matching and distributor lookup.

IGBT MOD 600V 200A 595W SOT227B Product overview: IXGN120N60A3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200A, 595W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 200A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IXGN120N60A3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - IXGN120N60A3D1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
IXGN120N60A3D1-ND
IGBT Modules IXGN120N60A3D1-ND
IGBT Module PT Single 600V 200A 595W Chassis Mount SOT-227B

IGBT Module PT Single 600V 200A 595W Chassis Mount SOT-227B

Buy Now Datasheet
IGBTs - Modules - IXGN120N60A3D1 - 810445-IXGN120N60A3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - IXGN120N60A3D1
810445-IXGN120N60A3D1
IGBTs - Modules - IXGN120N60A3D1 810445-IXGN120N60A3D1
Manufacturer: IXYS Win Source Part Number: 810445-IXGN120N60A3D 1 Mounting Style: Chassis Mount Power - Max: 595W Configuration: Single Input: Standard IGBT Type: PT NTC Thermistor: No Supplier Device Package: SOT-227B Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-227-4, miniBLOC Current - Collector (Ic) (Maximum): 200A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 650μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 1.35V at 15V, 100A Input Capacitance (Cies) at Vce: 14.8nF at 25V Part Number Series: IXG*120N60

Manufacturer: IXYS
Win Source Part Number: 810445-IXGN120N60A3D1
Mounting Style: Chassis Mount
Power - Max: 595W
Configuration: Single
Input: Standard
IGBT Type: PT
NTC Thermistor: No
Supplier Device Package: SOT-227B
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-227-4, miniBLOC
Current - Collector (Ic) (Maximum): 200A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 650μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 1.35V at 15V, 100A
Input Capacitance (Cies) at Vce: 14.8nF at 25V
Part Number Series: IXG*120N60

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGN120N60A3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGN120N60A3D1
Discrete Semiconductor Products - Transistors - IGBTs IXGN120N60A3D1
IGBT MOD 600V 200A 595W SOT227B

IGBT MOD 600V 200A 595W SOT227B

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGN120N60A3D1
IGBT Transistors IXGN120N60A3D1
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 120A

IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 120A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-IXGN120N60A3D1 IXGN120N60A3D1-ND 810445-IXGN120N60A3D1 IXGN120N60A3D1 IXGN120N60A3D1
Product Name 600V 200A 595W IGBT Transistor IGBT Modules IGBTs - Modules - IXGN120N60A3D1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data