IGBT Module PT Single 600V 200A 595W Chassis Mount SOT-227B
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 120A
IGBT MOD 600V 200A 595W SOT227B
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN120N60A3-ND | IXGN120N60A3 | IXGN120N60A3 |
| Product Name | IGBT Modules | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |