IGBT Module NPT Single 1700V 160A 735W Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 812924-IXGN100N170
Mounting Style: Chassis Mount
Power - Max: 735W
Configuration: Single
Input: Standard
IGBT Type: NPT
NTC Thermistor: No
Supplier Device Package: SOT-227B
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-227-4, miniBLOC
Current - Collector (Ic) (Maximum): 160A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 100A
Input Capacitance (Cies) at Vce: 9.22nF at 25V
IGBT MOD 1700V 160A 735W SOT227B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN100N170-ND | 812924-IXGN100N170 | IXGN100N170 |
| Product Name | IGBT Modules | IGBTs - Modules - IXGN100N170 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 |