IGBT Module Single 600V 75A 250W Chassis Mount TO-204
Manufacturer: IXYS
Win Source Part Number: 1191202-IXGM40N60A
Mounting Style: Chassis Mount
Configuration: Single
Input: Standard
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 200μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*40N60
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 40A
Input Capacitance (Cies) at Vce: 4.5nF at 25V
IGBT MODULE 600V 75A 250W TO204
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGM40N60A-ND | 1191202-IXGM40N60A | IXGM40N60A |
| Product Name | IGBT Modules | IGBTs - Modules - IXGM40N60A | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 |