Manufacturer: IXYS
Win Source Part Number: 65691-IXGM25N100A
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 200ns
Current - Collector Pulsed (Icm): 100A
Switching Energy: 5mJ (off)
Input Type: Standard
Gate Charge: 180nC
Test Condition: 800V, 25A, 33Ohm, 15V
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204AE
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-204AE
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 4V at 15V, 25A
Td (on/off) at 25°C: 100ns/500ns
IGBT 1000V 50A 200W TO204AE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 65691-IXGM25N100A | IXGM25N100A |
| Product Name | IGBTs - Single - IXGM25N100A | Discrete Semiconductor Products - Transistors - IGBTs |
| QG | 180 nC |