IGBT PT 1200V 260A 1250W Through Hole TO-264 (IXGK)
IGBT Transistors GenX3 1200V IGBTs
IGBT 1200V 260A 1250W TO264
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK82N120A3-ND | IXGK82N120A3 | IXGK82N120A3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |