Zilog IGBTs - Single - IXGK64N60B3D1 IXGK64N60B3D1

Description
Manufacturer: IXYS Win Source Part Number: 876106-IXGK64N60B3D1 Series: GenX3™ Features: IGBT 600 V 460 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876106-IXGK64N60B3D1 Series: GenX3™ Features: IGBT 600 V 460 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGK64N60B3D1 - 876106-IXGK64N60B3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGK64N60B3D1
876106-IXGK64N60B3D1
IGBTs - Single - IXGK64N60B3D1 876106-IXGK64N60B3D1
Manufacturer: IXYS Win Source Part Number: 876106-IXGK64N60B3D1 Series: GenX3™ Features: IGBT 600 V 460 W Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876106-IXGK64N60B3D1
Series: GenX3™
Features: IGBT 600 V 460 W
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 460W IGBT Transistor
279-IXGK64N60B3D1
600V 460W IGBT Transistor 279-IXGK64N60B3D1
IGBT 600V 460W TO264 Product overview: IXGK64N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK64N60B3D1 can be used for catalog matching and distributor lookup.

IGBT 600V 460W TO264 Product overview: IXGK64N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK64N60B3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IXGK64N60B3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGK64N60B3D1-ND
Single IGBTs IXGK64N60B3D1-ND
IGBT PT 600V 460W Through Hole TO-264 (IXGK)

IGBT PT 600V 460W Through Hole TO-264 (IXGK)

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Modules
IXGK64N60B3D1
IGBT Modules IXGK64N60B3D1
IGBT Modules Mid-Frequency Range 15khz-40khz w/ Diode

IGBT Modules Mid-Frequency Range 15khz-40khz w/ Diode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGK64N60B3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGK64N60B3D1
Discrete Semiconductor Products - Transistors - IGBTs IXGK64N60B3D1
IGBT 600V 460W TO264

IGBT 600V 460W TO264

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 876106-IXGK64N60B3D1 279-IXGK64N60B3D1 IXGK64N60B3D1-ND IXGK64N60B3D1 IXGK64N60B3D1
Product Name IGBTs - Single - IXGK64N60B3D1 600V 460W IGBT Transistor Single IGBTs IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Tube TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data