Zilog Single IGBTs IXGK60N60C2D1

Description
IGBT PT 600V 75A 480W Through Hole TO-264 (IXGK)
Request a Quote Datasheet
Description
IGBT PT 600V 75A 480W Through Hole TO-264 (IXGK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGK60N60C2D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGK60N60C2D1-ND
Single IGBTs IXGK60N60C2D1-ND
IGBT PT 600V 75A 480W Through Hole TO-264 (IXGK)

IGBT PT 600V 75A 480W Through Hole TO-264 (IXGK)

Buy Now Datasheet
Singapore, Singapore
600V 75A 480W IGBT Transistor
279-IXGK60N60C2D1
600V 75A 480W IGBT Transistor 279-IXGK60N60C2D1
IGBT 600V 75A 480W TO264 Product overview: IXGK60N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK60N60C2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 480W TO264 Product overview: IXGK60N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK60N60C2D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324419-IXGK60N60C2D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324419-IXGK60N60C2D1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324419-IXGK60N60C2D1
Manufacturer: IXYS Win Source Part Number: 1324419-IXGK60N60C2D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Power - Max: 480 W Reverse Recovery Time (trr): 35 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 50A Switching Energy: 400µJ (on), 480µJ (off) Input Type: Standard Gate Charge: 146 nC Td (on/off) @ 25°C: 18ns/95ns Test Condition: 400V, 50A, 2Ohm, 15V Supplier Device Package: TO-264 (IXGK) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXGK60 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS
Win Source Part Number: 1324419-IXGK60N60C2D1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Power - Max: 480 W
Reverse Recovery Time (trr): 35 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 50A
Switching Energy: 400µJ (on), 480µJ (off)
Input Type: Standard
Gate Charge: 146 nC
Td (on/off) @ 25°C: 18ns/95ns
Test Condition: 400V, 50A, 2Ohm, 15V
Supplier Device Package: TO-264 (IXGK)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGK60
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGK60N60C2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGK60N60C2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGK60N60C2D1
IGBT 600V 75A 480W TO264

IGBT 600V 75A 480W TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGK60N60C2D1-ND 279-IXGK60N60C2D1 1324419-IXGK60N60C2D1 IXGK60N60C2D1
Product Name Single IGBTs 600V 75A 480W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data