Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series: GenX3™
Package: Tube
Product Status: Active
IGBT Type: PT
Current - Collector (Ic) (Max): 125 A
Current - Collector Pulsed (Icm): 400 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 55A
IGBT PT 1200V 125A 460W Through Hole TO-264 (IXGK)
IGBT Modules Low-Frequency Range Low Vcesat w/ Diode
IGBT 1200V 125A 460W TO264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK55N120A3H1-ND | IXGK55N120A3H1 | IXGK55N120A3H1 | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-264-3, TO-264AA |