Zilog Discrete Semiconductor Products - Transistors - IGBTs - Single IXGK50N60B2D1

Description
Win Source Part Number: 1066189-IXGK50N60B2D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 25 Power - Max: 400 W Reverse Recovery Time (trr): 35 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 550µJ (off) Input Type: Standard Gate Charge: 140 nC Td (on/off) @ 25°C: 18ns/190ns Test Condition: 480V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXGK) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IXGK64N60B3D1; IXGK72N60A3H1; IXGK72N60B3H1; APT75GN60LDQ3G; APT100GN60LDQ4G; APT68GA60LD40; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGK50
Request a Quote Datasheet
Description
Win Source Part Number: 1066189-IXGK50N60B2D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 25 Power - Max: 400 W Reverse Recovery Time (trr): 35 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 550µJ (off) Input Type: Standard Gate Charge: 140 nC Td (on/off) @ 25°C: 18ns/190ns Test Condition: 480V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXGK) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IXGK64N60B3D1; IXGK72N60A3H1; IXGK72N60B3H1; APT75GN60LDQ3G; APT100GN60LDQ4G; APT68GA60LD40; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGK50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1066189-IXGK50N60B2D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1066189-IXGK50N60B2D1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1066189-IXGK50N60B2D1
Win Source Part Number: 1066189-IXGK50N60B2D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 25 Power - Max: 400 W Reverse Recovery Time (trr): 35 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 550µJ (off) Input Type: Standard Gate Charge: 140 nC Td (on/off) @ 25°C: 18ns/190ns Test Condition: 480V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXGK) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IXGK64N60B3D1; IXGK72N60A3H1; IXGK72N60B3H1; APT75GN60LDQ3G; APT100GN60LDQ4G; APT68GA60LD40; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGK50

Win Source Part Number: 1066189-IXGK50N60B2D1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HiPerFAST™
Package: Tube
Standard Package: 25
Power - Max: 400 W
Reverse Recovery Time (trr): 35 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 550µJ (off)
Input Type: Standard
Gate Charge: 140 nC
Td (on/off) @ 25°C: 18ns/190ns
Test Condition: 480V, 40A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXGK)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXGK64N60B3D1; IXGK72N60A3H1; IXGK72N60B3H1; APT75GN60LDQ3G; APT100GN60LDQ4G; APT68GA60LD40;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGK50

Buy Now Datasheet
Singapore, Singapore
600V 75A 400W IGBT Transistor
279-IXGK50N60B2D1
600V 75A 400W IGBT Transistor 279-IXGK50N60B2D1
IGBT 600V 75A 400W TO264 Product overview: IXGK50N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 400W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 400W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60B2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 400W TO264 Product overview: IXGK50N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 400W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 400W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60B2D1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGK50N60B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGK50N60B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGK50N60B2D1
IGBT 600V 75A 400W TO264

IGBT 600V 75A 400W TO264

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1066189-IXGK50N60B2D1 279-IXGK50N60B2D1 IXGK50N60B2D1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 75A 400W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data