Zilog 600V 75A 300W IGBT Transistor IXGK50N60AU1

Description
IGBT 600V 75A 300W TO264AA Product overview: IXGK50N60AU1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60AU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 300W TO264AA Product overview: IXGK50N60AU1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60AU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGK50N60AU1
600V 75A 300W IGBT Transistor 279-IXGK50N60AU1
IGBT 600V 75A 300W TO264AA Product overview: IXGK50N60AU1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60AU1 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO264AA Product overview: IXGK50N60AU1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK50N60AU1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGK50N60AU1 - 1049658-IXGK50N60AU1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGK50N60AU1
1049658-IXGK50N60AU1
IGBTs - Single - IXGK50N60AU1 1049658-IXGK50N60AU1
Manufacturer: IXYS Win Source Part Number: 1049658-IXGK50N60AU1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 200nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 (IXGK) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 300W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A Total Switching Energy(Ets): 4.8mJ (off) Turn-on and Turn-off delay time: 50ns/200ns Testing Conditions: 480V, 50A, 2.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Consumer Electronics, Power Management

Manufacturer: IXYS
Win Source Part Number: 1049658-IXGK50N60AU1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264 (IXGK)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A
Total Switching Energy(Ets): 4.8mJ (off)
Turn-on and Turn-off delay time: 50ns/200ns
Testing Conditions: 480V, 50A, 2.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Consumer Electronics, Power Management

Buy Now Datasheet
Single IGBTs - IXGK50N60AU1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGK50N60AU1-ND
Single IGBTs IXGK50N60AU1-ND
IGBT 600V 75A 300W Through Hole TO-264 (IXGK)

IGBT 600V 75A 300W Through Hole TO-264 (IXGK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGK50N60AU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGK50N60AU1
Discrete Semiconductor Products - Transistors - IGBTs IXGK50N60AU1
IGBT 600V 75A 300W TO264AA

IGBT 600V 75A 300W TO264AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGK50N60AU1 1049658-IXGK50N60AU1 IXGK50N60AU1-ND IXGK50N60AU1
Product Name 600V 75A 300W IGBT Transistor IGBTs - Single - IXGK50N60AU1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data