IXYS Corporation 300V 400A IGBT Transistor IXGK400N30B3

Description
IGBT 300V 400A TO264AA Product overview: IXGK400N30B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK400N30B3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT 300V 400A TO264AA Product overview: IXGK400N30B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK400N30B3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 400A IGBT Transistor
279-IXGK400N30B3
300V 400A IGBT Transistor 279-IXGK400N30B3
IGBT 300V 400A TO264AA Product overview: IXGK400N30B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK400N30B3 can be used for catalog matching and distributor lookup.

IGBT 300V 400A TO264AA Product overview: IXGK400N30B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGK400N30B3 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGK400N30B3 - 777629-IXGK400N30B3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGK400N30B3
777629-IXGK400N30B3
IGBTs - Single - IXGK400N30B3 777629-IXGK400N30B3
Manufacturer: IXYS Win Source Part Number: 777629-IXGK400N30B3 Packaging: Tube Mounting Style: Through Hole Package: TO-264-3, TO-264AA Input Type: Standard Family Name: IXGK400N30A3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 (IXGK) Current - Collector (Ic) (Maximum): 400A Voltage - Collector Emitter Breakdown (Maximum): 300V Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777629-IXGK400N30B3
Packaging: Tube
Mounting Style: Through Hole
Package: TO-264-3, TO-264AA
Input Type: Standard
Family Name: IXGK400N30A3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264 (IXGK)
Current - Collector (Ic) (Maximum): 400A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGK400N30B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGK400N30B3
Discrete Semiconductor Products - Transistors - IGBTs IXGK400N30B3
IGBT 300V 400A TO264AA

IGBT 300V 400A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGK400N30B3
IGBT Transistors IXGK400N30B3
IGBT Transistors 400 Amps 300V

IGBT Transistors 400 Amps 300V

Buy Now
IGBT 300V 400A TO264AA - 401-IXGK400N30B3 - Utmel Electronic Limited
Hong Kong, China
IGBT 300V 400A TO264AA
401-IXGK400N30B3
IGBT 300V 400A TO264AA 401-IXGK400N30B3
IGBT 300V 400A TO264AA

IGBT 300V 400A TO264AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGK400N30B3 777629-IXGK400N30B3 IXGK400N30B3 IXGK400N30B3 401-IXGK400N30B3
Product Name 300V 400A IGBT Transistor IGBTs - Single - IXGK400N30B3 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors IGBT 300V 400A TO264AA
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data