IGBT PT 1400V 60A 300W Through Hole TO-264 (IXGK)
Manufacturer: IXYS
Win Source Part Number: 1191200-IXGK28N140B3
Series: GenX3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 300W
Reverse Recovery Time (trr): 350ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 3.6mJ (on), 3.9mJ (off)
Input Type: Standard
Gate Charge: 88nC
Td (on/off) @ 25°C: 16ns/190ns
Test Condition: 960V, 28A, 5 Ohm, 15V
Family Name: IXGK28N140B3H1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264 (IXGK)
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 1400V
Vce(on) (Maximum) @ Vge, Ic: 3.6V @ 15V, 28A
Alternative Parts (Cross-Reference): BUP314D; IKW25T120; IKW25T120FKSA1;
Introduction Date: October 18, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IGBT 1400V 60A 300W TO264
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK28N140B3H1-ND | 1191200-IXGK28N140B3H1 | IXGK28N140B3H1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGK28N140B3H1 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |