IGBT PT 1200V 200A 830W Through Hole TO-264 (IXGK)
IGBT Transistors 200Amps 1200V
IGBT 1200V 200A 830W TO264
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGK120N120B3-ND | IXGK120N120B3 | IXGK120N120B3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |