Win Source Part Number: 1066188-IXGK120N120A
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™
Package: Tube
Standard Package: 25
Power - Max: 830 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 240 A
Current - Collector Pulsed (Icm): 600 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 100A
Switching Energy: 10mJ (on), 33mJ (off)
Input Type: Standard
Gate Charge: 420 nC
Td (on/off) @ 25°C: 40ns/490ns
Test Condition: 960V, 100A, 1Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXGK)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): APT75GN120LG; IXYK120N120C3; APT35GN120L2DQ2G; APT50GN120L2DQ2G; IXYK100N120C3; IXYK140N90C3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 622019
Base Product Number: IXGK120
IGBT PT 1200V 240A 830W Through Hole TO-264 (IXGK)
IGBT Transistors 120 Amps 1200V
IGBT 1200V 240A 830W TO264
IGBT 1200V 240A 830W TO264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1066188-IXGK120N120A3 | IXGK120N120A3-ND | IXGK120N120A3 | IXGK120N120A3 | IXGK120N120A3 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 1200 volts |