Manufacturer: IXYS
Win Source Part Number: 1049653-IXGH90N60B3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 172nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 660W
Pulsed Collector Current: 500A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 90A
Total Switching Energy(Ets): 1.32mJ (on), 1.37mJ (off)
Turn-on and Turn-off delay time: 31ns/150ns
Testing Conditions: 480V, 60A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IGBT 600V 75A 660W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049653-IXGH90N60B3 | IXGH90N60B3 |
| Product Name | IGBTs - Single - IXGH90N60B3 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.8 volts |