Zilog 300V 75A 333W IGBT Transistor IXGH85N30C3

Description
IGBT 300V 75A 333W TO247AD Product overview: IXGH85N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 333W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 333W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH85N30C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 300V 75A 333W TO247AD Product overview: IXGH85N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 333W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 333W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH85N30C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 75A 333W IGBT Transistor
279-IXGH85N30C3
300V 75A 333W IGBT Transistor 279-IXGH85N30C3
IGBT 300V 75A 333W TO247AD Product overview: IXGH85N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 333W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 333W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH85N30C3 can be used for catalog matching and distributor lookup.

IGBT 300V 75A 333W TO247AD Product overview: IXGH85N30C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 75A, 333W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 75A, 333W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH85N30C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH85N30C3 - 1049652-IXGH85N30C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH85N30C3
1049652-IXGH85N30C3
IGBTs - Single - IXGH85N30C3 1049652-IXGH85N30C3
Manufacturer: IXYS Win Source Part Number: 1049652-IXGH85N30C3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 136nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Maximum Power Dissipation: 333W Pulsed Collector Current: 420A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 85A Total Switching Energy(Ets): 200μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 25ns/100ns Testing Conditions: 200V, 42.5A, 3.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049652-IXGH85N30C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 136nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Maximum Power Dissipation: 333W
Pulsed Collector Current: 420A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 85A
Total Switching Energy(Ets): 200μJ (on), 390μJ (off)
Turn-on and Turn-off delay time: 25ns/100ns
Testing Conditions: 200V, 42.5A, 3.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH85N30C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH85N30C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH85N30C3
IGBT 300V 75A 333W TO247AD

IGBT 300V 75A 333W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH85N30C3 1049652-IXGH85N30C3 IXGH85N30C3
Product Name 300V 75A 333W IGBT Transistor IGBTs - Single - IXGH85N30C3 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data