IGBT PT 600V 75A 540W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049651-IXGH72N60C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 174nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 540W
Pulsed Collector Current: 360A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 50A
Total Switching Energy(Ets): 1.03mJ (on), 480μJ (off)
Turn-on and Turn-off delay time: 27ns/77ns
Testing Conditions: 480V, 50A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 72A
IGBT 600V 75A 540W TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH72N60C3-ND | 1049651-IXGH72N60C3 | IXGH72N60C3 | IXGH72N60C3 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH72N60C3 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |