IGBT NPT 1700V 6A 75W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 205696-IXGH6N170A
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 18.5nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1700V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 14A
Collector-emitter saturation voltage(Max): 7V @ 15V, 3A
Total Switching Energy(Ets): 590μJ (on), 180μJ (off)
Turn-on and Turn-off delay time: 46ns/220ns
Testing Conditions: 850V, 6A, 33 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IGBT 1700V 6A 75W TO247AD
IGBT Transistors 12 Amps 1700 V 7 V Rds
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH6N170A-ND | 205696-IXGH6N170A | IXGH6N170A | IXGH6N170A |
| Product Name | Single IGBTs | IGBTs - Single - IXGH6N170A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |