Zilog 600V 460W IGBT Transistor IXGH64N60B3

Description
IGBT 600V 460W TO247 Product overview: IXGH64N60B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH64N60B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 460W TO247 Product overview: IXGH64N60B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH64N60B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 460W IGBT Transistor
279-IXGH64N60B3
600V 460W IGBT Transistor 279-IXGH64N60B3
IGBT 600V 460W TO247 Product overview: IXGH64N60B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH64N60B3 can be used for catalog matching and distributor lookup.

IGBT 600V 460W TO247 Product overview: IXGH64N60B3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 460W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 460W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH64N60B3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH64N60B3 - 1049648-IXGH64N60B3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH64N60B3
1049648-IXGH64N60B3
IGBTs - Single - IXGH64N60B3 1049648-IXGH64N60B3
Manufacturer: IXYS Win Source Part Number: 1049648-IXGH64N60B3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 168nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 460W Pulsed Collector Current: 400A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 50A Total Switching Energy(Ets): 1.5mJ (on), 1mJ (off) Turn-on and Turn-off delay time: 25ns/138ns Testing Conditions: 480V, 50A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049648-IXGH64N60B3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 168nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 460W
Pulsed Collector Current: 400A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 50A
Total Switching Energy(Ets): 1.5mJ (on), 1mJ (off)
Turn-on and Turn-off delay time: 25ns/138ns
Testing Conditions: 480V, 50A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IGBT 600V 460W TO247 - 401-IXGH64N60B3 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 460W TO247
401-IXGH64N60B3
IGBT 600V 460W TO247 401-IXGH64N60B3
IGBT 600V 460W TO247

IGBT 600V 460W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IXGH64N60B3
IGBT Modules IXGH64N60B3
IGBT Modules GenX3 600V IGBTs

IGBT Modules GenX3 600V IGBTs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH64N60B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH64N60B3
Discrete Semiconductor Products - Transistors - IGBTs IXGH64N60B3
IGBT 600V 460W TO247

IGBT 600V 460W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH64N60B3 1049648-IXGH64N60B3 401-IXGH64N60B3 IXGH64N60B3 IXGH64N60B3
Product Name 600V 460W IGBT Transistor IGBTs - Single - IXGH64N60B3 IGBT 600V 460W TO247 IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 1.8 volts
PD 460000 milliwatts 460000 milliwatts
Unlock Full Specs
to access all available technical data