Manufacturer: IXYS
Win Source Part Number: 1005809-IXGH64N60A3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 167nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 460W
Pulsed Collector Current: 400A
Collector-emitter saturation voltage(Max): 1.35V @ 15V, 50A
Total Switching Energy(Ets): 1.42mJ (on), 3.28mJ (off)
Turn-on and Turn-off delay time: 26ns/268ns
Testing Conditions: 480V, 50A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IGBT Modules GenX3 600V IGBTs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1005809-IXGH64N60A3 | IXGH64N60A3 |
| Product Name | IGBTs - Single - IXGH64N60A3 | IGBT Modules |
| VCE(on) | 1.35 volts |