Manufacturer: IXYS
Win Source Part Number: 1049647-IXGH60N60C3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 115nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 380W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 800μJ (on), 450μJ (off)
Turn-on and Turn-off delay time: 21ns/70ns
Testing Conditions: 480V, 40A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics
IGBT PT 600V 75A 380W Through Hole TO-247AD
IGBT 600V 75A 380W TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049647-IXGH60N60C3D1 | IXGH60N60C3D1-ND | IXGH60N60C3D1 | IXGH60N60C3D1 |
| Product Name | IGBTs - Single - IXGH60N60C3D1 | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.5 volts | |||
| PD | 380000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |