Zilog 600V 75A 380W IGBT Transistor IXGH60N60C3

Description
IGBT 600V 75A 380W TO247AD Product overview: IXGH60N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 380W TO247AD Product overview: IXGH60N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 380W IGBT Transistor
279-IXGH60N60C3
600V 75A 380W IGBT Transistor 279-IXGH60N60C3
IGBT 600V 75A 380W TO247AD Product overview: IXGH60N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 380W TO247AD Product overview: IXGH60N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH60N60C3 - 1049646-IXGH60N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH60N60C3
1049646-IXGH60N60C3
IGBTs - Single - IXGH60N60C3 1049646-IXGH60N60C3
Manufacturer: IXYS Win Source Part Number: 1049646-IXGH60N60C3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 115nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 380W Pulsed Collector Current: 360A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A Total Switching Energy(Ets): 800μJ (on), 450μJ (off) Turn-on and Turn-off delay time: 21ns/70ns Testing Conditions: 480V, 40A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Consumer Electronics

Manufacturer: IXYS
Win Source Part Number: 1049646-IXGH60N60C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 115nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 380W
Pulsed Collector Current: 360A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 800μJ (on), 450μJ (off)
Turn-on and Turn-off delay time: 21ns/70ns
Testing Conditions: 480V, 40A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics

Buy Now Datasheet
Single IGBTs - IXGH60N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH60N60C3-ND
Single IGBTs IXGH60N60C3-ND
IGBT PT 600V 75A 380W Through Hole TO-247AD

IGBT PT 600V 75A 380W Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH60N60C3
IGBT Transistors IXGH60N60C3
IGBT Transistors GenX3 600V IGBT

IGBT Transistors GenX3 600V IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH60N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH60N60C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH60N60C3
IGBT 600V 75A 380W TO247AD

IGBT 600V 75A 380W TO247AD

Supplier's Site
Single IGBTs - IXGH60N60C3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGH60N60C3
Single IGBTs IXGH60N60C3
IGBT 600V 75A 380W TO247AD

IGBT 600V 75A 380W TO247AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH60N60C3 1049646-IXGH60N60C3 IXGH60N60C3-ND IXGH60N60C3 IXGH60N60C3 IXGH60N60C3
Product Name 600V 75A 380W IGBT Transistor IGBTs - Single - IXGH60N60C3 Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data