Zilog 600V 75A 480W IGBT Transistor IXGH60N60C2

Description
IGBT 600V 75A 480W TO247AD Product overview: IXGH60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 480W TO247AD Product overview: IXGH60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 480W IGBT Transistor
279-IXGH60N60C2
600V 75A 480W IGBT Transistor 279-IXGH60N60C2
IGBT 600V 75A 480W TO247AD Product overview: IXGH60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C2 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 480W TO247AD Product overview: IXGH60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 480W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH60N60C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH60N60C2 - 205695-IXGH60N60C2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH60N60C2
205695-IXGH60N60C2
IGBTs - Single - IXGH60N60C2 205695-IXGH60N60C2
Manufacturer: IXYS Win Source Part Number: 205695-IXGH60N60C2 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 146nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 480W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 50A Total Switching Energy(Ets): 480μJ (off) Turn-on and Turn-off delay time: 18ns/95ns Testing Conditions: 400V, 50A, 2 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205695-IXGH60N60C2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 146nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 480W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 50A
Total Switching Energy(Ets): 480μJ (off)
Turn-on and Turn-off delay time: 18ns/95ns
Testing Conditions: 400V, 50A, 2 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IXGH60N60C2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH60N60C2-ND
Single IGBTs IXGH60N60C2-ND
IGBT PT 600V 75A 480W Through Hole TO-247AD

IGBT PT 600V 75A 480W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH60N60C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH60N60C2
Discrete Semiconductor Products - Transistors - IGBTs IXGH60N60C2
IGBT 600V 75A 480W TO247AD

IGBT 600V 75A 480W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH60N60C2 205695-IXGH60N60C2 IXGH60N60C2-ND IXGH60N60C2
Product Name 600V 75A 480W IGBT Transistor IGBTs - Single - IXGH60N60C2 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data