Zilog 600V 330W IGBT Transistor IXGH56N60B3D1

Description
IGBT 600V 330W TO247 Product overview: IXGH56N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60B3D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 330W TO247 Product overview: IXGH56N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60B3D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 330W IGBT Transistor
279-IXGH56N60B3D1
600V 330W IGBT Transistor 279-IXGH56N60B3D1
IGBT 600V 330W TO247 Product overview: IXGH56N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60B3D1 can be used for catalog matching and distributor lookup.

IGBT 600V 330W TO247 Product overview: IXGH56N60B3D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60B3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH56N60B3D1 - 1049644-IXGH56N60B3D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH56N60B3D1
1049644-IXGH56N60B3D1
IGBTs - Single - IXGH56N60B3D1 1049644-IXGH56N60B3D1
Manufacturer: IXYS Win Source Part Number: 1049644-IXGH56N60B3D 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns IGBT Type: PT Input Type: Standard Gate Charge: 138nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 330W Pulsed Collector Current: 350A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 44A Total Switching Energy(Ets): 1.3mJ (on), 1.05mJ (off) Turn-on and Turn-off delay time: 26ns/155ns Testing Conditions: 480V, 44A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, HVAC, Power Management

Manufacturer: IXYS
Win Source Part Number: 1049644-IXGH56N60B3D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 138nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 330W
Pulsed Collector Current: 350A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 44A
Total Switching Energy(Ets): 1.3mJ (on), 1.05mJ (off)
Turn-on and Turn-off delay time: 26ns/155ns
Testing Conditions: 480V, 44A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, HVAC, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH56N60B3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH56N60B3D1
Discrete Semiconductor Products - Transistors - IGBTs IXGH56N60B3D1
IGBT 600V 330W TO247

IGBT 600V 330W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IXGH56N60B3D1
IGBT Modules IXGH56N60B3D1
IGBT Modules Mid-Frequency Range 15khz-40khz w/ Diode

IGBT Modules Mid-Frequency Range 15khz-40khz w/ Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH56N60B3D1 1049644-IXGH56N60B3D1 IXGH56N60B3D1 IXGH56N60B3D1
Product Name 600V 330W IGBT Transistor IGBTs - Single - IXGH56N60B3D1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data