IGBT PT 900V 75A 400W Through Hole TO-247AD
IGBT 900V 75A 400W TO247
IGBT Transistors 50 Amps 900V 2.7 Rds
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH50N90B2-ND | IXGH50N90B2 | IXGH50N90B2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) |