Manufacturer: IXYS
Win Source Part Number: 1049642-IXGH50N60C4
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 113nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 36A
Total Switching Energy(Ets): 950μJ (on), 840μJ (off)
Turn-on and Turn-off delay time: 40ns/270ns
Testing Conditions: 400V, 36A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): STGW45NC60WD; IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IGBT 600V 90A 300W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049642-IXGH50N60C4 | IXGH50N60C4 |
| Product Name | IGBTs - Single - IXGH50N60C4 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.3 volts |