Manufacturer: IXYS
Win Source Part Number: 1049641-IXGH50N60B2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 400W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2V @ 15V, 40A
Total Switching Energy(Ets): 550μJ (off)
Turn-on and Turn-off delay time: 18ns/190ns
Testing Conditions: 480V, 40A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGW60H60DLFB; IXGR60N60C3D1; IXGX72N60C3H1;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Consumer Electronics
IGBT 600V 75A 400W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049641-IXGH50N60B2 | IXGH50N60B2 |
| Product Name | IGBTs - Single - IXGH50N60B2 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2 volts |