Zilog 600V 75A 300W IGBT Transistor IXGH50N60B

Description
IGBT 600V 75A 300W TO247AD Product overview: IXGH50N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH50N60B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 300W TO247AD Product overview: IXGH50N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH50N60B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGH50N60B
600V 75A 300W IGBT Transistor 279-IXGH50N60B
IGBT 600V 75A 300W TO247AD Product overview: IXGH50N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH50N60B can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO247AD Product overview: IXGH50N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH50N60B can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH50N60B - 1191195-IXGH50N60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH50N60B
1191195-IXGH50N60B
IGBTs - Single - IXGH50N60B 1191195-IXGH50N60B
Manufacturer: IXYS Win Source Part Number: 1191195-IXGH50N60B Series: HiPerFAST Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 300W Current - Collector Pulsed (Icm): 200A Switching Energy: 3mJ (off) Input Type: Standard Gate Charge: 160nC Td (on/off) @ 25°C: 50ns/150ns Test Condition: 480V, 50A, 2.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGH 50N60B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 50A Alternative Parts (Cross-Reference): STGW45HF60WDI; IRG4PC50S; STGY40NC60VD; Introduction Date: September 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191195-IXGH50N60B
Series: HiPerFAST
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 300W
Current - Collector Pulsed (Icm): 200A
Switching Energy: 3mJ (off)
Input Type: Standard
Gate Charge: 160nC
Td (on/off) @ 25°C: 50ns/150ns
Test Condition: 480V, 50A, 2.7 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGH 50N60B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 50A
Alternative Parts (Cross-Reference): STGW45HF60WDI; IRG4PC50S; STGY40NC60VD;
Introduction Date: September 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH50N60B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH50N60B
Discrete Semiconductor Products - Transistors - IGBTs IXGH50N60B
IGBT 600V 75A 300W TO247AD

IGBT 600V 75A 300W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH50N60B 1191195-IXGH50N60B IXGH50N60B
Product Name 600V 75A 300W IGBT Transistor IGBTs - Single - IXGH50N60B Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data