Zilog Single IGBTs IXGH50N120C3

Description
IGBT PT 1200V 75A 460W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 1200V 75A 460W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH50N120C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH50N120C3-ND
Single IGBTs IXGH50N120C3-ND
IGBT PT 1200V 75A 460W Through Hole TO-247AD

IGBT PT 1200V 75A 460W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH50N120C3 - 1049638-IXGH50N120C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH50N120C3
1049638-IXGH50N120C3
IGBTs - Single - IXGH50N120C3 1049638-IXGH50N120C3
Manufacturer: IXYS Win Source Part Number: 1049638-IXGH50N120C3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 196nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 460W Pulsed Collector Current: 250A Collector-emitter saturation voltage(Max): 4.2V @ 15V, 40A Total Switching Energy(Ets): 2.2mJ (on), 630μJ (off) Turn-on and Turn-off delay time: 20ns/123ns Testing Conditions: 600V, 40A, 2 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, HVAC, Power Management

Manufacturer: IXYS
Win Source Part Number: 1049638-IXGH50N120C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 196nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 460W
Pulsed Collector Current: 250A
Collector-emitter saturation voltage(Max): 4.2V @ 15V, 40A
Total Switching Energy(Ets): 2.2mJ (on), 630μJ (off)
Turn-on and Turn-off delay time: 20ns/123ns
Testing Conditions: 600V, 40A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, HVAC, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH50N120C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH50N120C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH50N120C3
IGBT 1200V 75A 460W TO247

IGBT 1200V 75A 460W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGH50N120C3
IGBT Transistors IXGH50N120C3
IGBT Transistors 75Amps 1200V

IGBT Transistors 75Amps 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH50N120C3-ND 1049638-IXGH50N120C3 IXGH50N120C3 IXGH50N120C3
Product Name Single IGBTs IGBTs - Single - IXGH50N120C3 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXGH)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW40N65DF5 - AIKW40N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 11 ns
View Details
2 suppliers
IGBTs - Single - RJP3065DPP-90#T2F - 891789-RJP3065DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2332439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 48 mm
Number of units in IC 2
View Details