Zilog 600V 75A 300W IGBT Transistor IXGH48N60C3C1

Description
IGBT 600V 75A 300W TO247 Product overview: IXGH48N60C3C1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 300W TO247 Product overview: IXGH48N60C3C1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGH48N60C3C1
600V 75A 300W IGBT Transistor 279-IXGH48N60C3C1
IGBT 600V 75A 300W TO247 Product overview: IXGH48N60C3C1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3C1 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO247 Product overview: IXGH48N60C3C1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH48N60C3C1 - 1049636-IXGH48N60C3C1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH48N60C3C1
1049636-IXGH48N60C3C1
IGBTs - Single - IXGH48N60C3C1 1049636-IXGH48N60C3C1
Manufacturer: IXYS Win Source Part Number: 1049636-IXGH48N60C3C 1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 77nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 300W Pulsed Collector Current: 250A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A Total Switching Energy(Ets): 330μJ (on), 230μJ (off) Turn-on and Turn-off delay time: 19ns/60ns Testing Conditions: 400V, 30A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049636-IXGH48N60C3C1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 250A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 330μJ (on), 230μJ (off)
Turn-on and Turn-off delay time: 19ns/60ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins - 401-IXGH48N60C3C1 - Utmel Electronic Limited
Hong Kong, China
IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins
401-IXGH48N60C3C1
IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins 401-IXGH48N60C3C1
IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins

IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGH48N60C3C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH48N60C3C1
Discrete Semiconductor Products - Transistors - IGBTs IXGH48N60C3C1
IGBT 600V 75A 300W TO247

IGBT 600V 75A 300W TO247

Supplier's Site
Single IGBTs - IXGH48N60C3C1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGH48N60C3C1
Single IGBTs IXGH48N60C3C1
IGBT 600V 75A 300W TO247

IGBT 600V 75A 300W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH48N60C3C1
IGBT Transistors IXGH48N60C3C1
IGBT Transistors 75Amps 600V

IGBT Transistors 75Amps 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH48N60C3C1 1049636-IXGH48N60C3C1 401-IXGH48N60C3C1 IXGH48N60C3C1 IXGH48N60C3C1 IXGH48N60C3C1
Product Name 600V 75A 300W IGBT Transistor IGBTs - Single - IXGH48N60C3C1 IXYS SEMICONDUCTOR IXGH48N60C3C1 IGBT Single Transistor, SIC, 75 A, 2.5 V, 300 W, 600 V, TO-247AD, 3 Pins Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
VCE(on) 2.5 volts 2.5 volts
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data