Zilog Single IGBTs IXGH48N60C3

Description
IGBT PT 600V 75A 300W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 600V 75A 300W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH48N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH48N60C3-ND
Single IGBTs IXGH48N60C3-ND
IGBT PT 600V 75A 300W Through Hole TO-247AD

IGBT PT 600V 75A 300W Through Hole TO-247AD

Buy Now Datasheet
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGH48N60C3
600V 75A 300W IGBT Transistor 279-IXGH48N60C3
IGBT 600V 75A 300W TO247AD Product overview: IXGH48N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO247AD Product overview: IXGH48N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH48N60C3 - 1049635-IXGH48N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH48N60C3
1049635-IXGH48N60C3
IGBTs - Single - IXGH48N60C3 1049635-IXGH48N60C3
Manufacturer: IXYS Win Source Part Number: 1049635-IXGH48N60C3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 77nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 300W Pulsed Collector Current: 250A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A Total Switching Energy(Ets): 410μJ (on), 230μJ (off) Turn-on and Turn-off delay time: 19ns/60ns Testing Conditions: 400V, 30A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049635-IXGH48N60C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 250A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 30A
Total Switching Energy(Ets): 410μJ (on), 230μJ (off)
Turn-on and Turn-off delay time: 19ns/60ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH48N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH48N60C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH48N60C3
IGBT 600V 75A 300W TO247AD

IGBT 600V 75A 300W TO247AD

Supplier's Site
IGBT 600V 75A 300W TO247AD - 401-IXGH48N60C3 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 75A 300W TO247AD
401-IXGH48N60C3
IGBT 600V 75A 300W TO247AD 401-IXGH48N60C3
IGBT 600V 75A 300W TO247AD

IGBT 600V 75A 300W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGH48N60C3
IGBT Transistors IXGH48N60C3
IGBT Transistors 48 Amps 600V

IGBT Transistors 48 Amps 600V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH48N60C3-ND 279-IXGH48N60C3 1049635-IXGH48N60C3 IXGH48N60C3 401-IXGH48N60C3 IXGH48N60C3
Product Name Single IGBTs 600V 75A 300W IGBT Transistor IGBTs - Single - IXGH48N60C3 Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 75A 300W TO247AD IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AD (IXGH)
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Structure PT
VCE(on) 2.5 volts 2.3 volts
Unlock Full Specs
to access all available technical data