IGBT PT 600V 300W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049634-IXGH48N60B3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 115nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 280A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 32A
Total Switching Energy(Ets): 840μJ (on), 660μJ (off)
Turn-on and Turn-off delay time: 22ns/130ns
Testing Conditions: 480V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IGBT Transistors 75 Amps 600V 1.05 V Rds
IGBT 600V 300W TO247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH48N60B3D1-ND | 1049634-IXGH48N60B3D1 | IXGH48N60B3D1 | IXGH48N60B3D1 | IXGH48N60B3D1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH48N60B3D1 | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | TO-247; TO-247-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |