Manufacturer: IXYS
Win Source Part Number: 1049633-IXGH48N60B3C
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 115nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 280A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 32A
Total Switching Energy(Ets): 450μJ (on), 660μJ (off)
Turn-on and Turn-off delay time: 22ns/130ns
Testing Conditions: 480V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
IGBT 600V 75A 300W TO247 Product overview: IXGH48N60B3C1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH48N60B3C1 can be used for catalog matching and distributor lookup.
IGBT 600V 75A 300W TO247
IGBT Transistors G-SERIES GENX3SIC IGBT 600V 48A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049633-IXGH48N60B3C1 | 279-IXGH48N60B3C1 | IXGH48N60B3C1 | IXGH48N60B3C1 |
| Product Name | IGBTs - Single - IXGH48N60B3C1 | 600V 75A 300W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCE(on) | 1.8 volts |