IGBT PT 600V 300W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049632-IXGH48N60A3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 1.35V @ 15V, 32A
Total Switching Energy(Ets): 950μJ (on), 2.9mJ (off)
Turn-on and Turn-off delay time: 25ns/334ns
Testing Conditions: 480V, 32A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IGBT 600V 300W TO247AD
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 48A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH48N60A3D1-ND | 1049632-IXGH48N60A3D1 | IXGH48N60A3D1 | IXGH48N60A3D1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH48N60A3D1 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |