Zilog 1200V 75A 300W IGBT Transistor IXGH45N120

Description
IGBT 1200V 75A 300W TO247 Product overview: IXGH45N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH45N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 75A 300W TO247 Product overview: IXGH45N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH45N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 75A 300W IGBT Transistor
279-IXGH45N120
1200V 75A 300W IGBT Transistor 279-IXGH45N120
IGBT 1200V 75A 300W TO247 Product overview: IXGH45N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH45N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 75A 300W TO247 Product overview: IXGH45N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH45N120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH45N120 - 1049630-IXGH45N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH45N120
1049630-IXGH45N120
IGBTs - Single - IXGH45N120 1049630-IXGH45N120
Manufacturer: IXYS Win Source Part Number: 1049630-IXGH45N120 Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 170nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 300W Pulsed Collector Current: 180A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 45A Total Switching Energy(Ets): 14mJ (off) Turn-on and Turn-off delay time: 55ns/370ns Testing Conditions: 960V, 45A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049630-IXGH45N120
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 170nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 45A
Total Switching Energy(Ets): 14mJ (off)
Turn-on and Turn-off delay time: 55ns/370ns
Testing Conditions: 960V, 45A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH45N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH45N120
Discrete Semiconductor Products - Transistors - IGBTs IXGH45N120
IGBT 1200V 75A 300W TO247

IGBT 1200V 75A 300W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH45N120 1049630-IXGH45N120 IXGH45N120
Product Name 1200V 75A 300W IGBT Transistor IGBTs - Single - IXGH45N120 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data