Zilog 600V 76A 200W IGBT Transistor IXGH41N60

Description
IGBT 600V 76A 200W TO247AD Product overview: IXGH41N60 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH41N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 76A 200W TO247AD Product overview: IXGH41N60 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH41N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 76A 200W IGBT Transistor
279-IXGH41N60
600V 76A 200W IGBT Transistor 279-IXGH41N60
IGBT 600V 76A 200W TO247AD Product overview: IXGH41N60 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH41N60 can be used for catalog matching and distributor lookup.

IGBT 600V 76A 200W TO247AD Product overview: IXGH41N60 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH41N60 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH41N60 - 1049628-IXGH41N60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH41N60
1049628-IXGH41N60
IGBTs - Single - IXGH41N60 1049628-IXGH41N60
Manufacturer: IXYS Win Source Part Number: 1049628-IXGH41N60 Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 76A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 152A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 41A Total Switching Energy(Ets): 8mJ (off) Turn-on and Turn-off delay time: 30ns/600ns Testing Conditions: 480V, 41A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049628-IXGH41N60
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 76A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 152A
Collector-emitter saturation voltage(Max): 1.6V @ 15V, 41A
Total Switching Energy(Ets): 8mJ (off)
Turn-on and Turn-off delay time: 30ns/600ns
Testing Conditions: 480V, 41A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH41N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH41N60
Discrete Semiconductor Products - Transistors - IGBTs IXGH41N60
IGBT 600V 76A 200W TO247AD

IGBT 600V 76A 200W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH41N60 1049628-IXGH41N60 IXGH41N60
Product Name 600V 76A 200W IGBT Transistor IGBTs - Single - IXGH41N60 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data