Zilog 600V 75A 300W IGBT Transistor IXGH40N60C2D1

Description
IGBT 600V 75A 300W TO247AD Product overview: IXGH40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH40N60C2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 300W TO247AD Product overview: IXGH40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH40N60C2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 300W IGBT Transistor
279-IXGH40N60C2D1
600V 75A 300W IGBT Transistor 279-IXGH40N60C2D1
IGBT 600V 75A 300W TO247AD Product overview: IXGH40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH40N60C2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 300W TO247AD Product overview: IXGH40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH40N60C2D1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH40N60C2D1 - 1049627-IXGH40N60C2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH40N60C2D1
1049627-IXGH40N60C2D1
IGBTs - Single - IXGH40N60C2D1 1049627-IXGH40N60C2D1
Manufacturer: IXYS Win Source Part Number: 1049627-IXGH40N60C2D 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Input Type: Standard Gate Charge: 95nC Family Name: IXGH 40N60C2D1 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 300W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A Total Switching Energy(Ets): 200μJ (off) Turn-on and Turn-off delay time: 18ns/90ns Testing Conditions: 400V, 30A, 3 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PC50S; STGW45HF60WD; STGW45HF60WDI; IRG4PC50SPbF; Introduction Date: September 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049627-IXGH40N60C2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 95nC
Family Name: IXGH 40N60C2D1
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 200μJ (off)
Turn-on and Turn-off delay time: 18ns/90ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PC50S; STGW45HF60WD; STGW45HF60WDI; IRG4PC50SPbF;
Introduction Date: September 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH40N60C2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH40N60C2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGH40N60C2D1
IGBT 600V 75A 300W TO247AD

IGBT 600V 75A 300W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH40N60C2D1 1049627-IXGH40N60C2D1 IXGH40N60C2D1
Product Name 600V 75A 300W IGBT Transistor IGBTs - Single - IXGH40N60C2D1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data