Manufacturer: IXYS
Win Source Part Number: 1049626-IXGH40N60C2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 95nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 200μJ (off)
Turn-on and Turn-off delay time: 18ns/90ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IGBT 600V 75A 300W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049626-IXGH40N60C2 | IXGH40N60C2 |
| Product Name | IGBTs - Single - IXGH40N60C2 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.7 volts |