Manufacturer: IXYS
Win Source Part Number: 1191194-IXGH40N60C
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 150A
Switching Energy: 850μJ (off)
Input Type: Standard
Gate Charge: 116nC
Test Condition: 480V, 40A, 4.7Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Family Part Number: IXG*40N60
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 40A
Td (on/off) at 25°C: 25ns/100ns
IGBT 600V 75A 250W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191194-IXGH40N60C | IXGH40N60C |
| Product Name | IGBTs - Single - IXGH40N60C | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |