Manufacturer: IXYS
Win Source Part Number: 1324197-IXGH40N60B2
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 300 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 1.7V @ 15V, 30A
Switching Energy: 400µJ (off)
Input Type: Standard
Gate Charge: 100 nC
Td (on/off) @ 25°C: 18ns/130ns
Test Condition: 400V, 30A, 3.3Ohm, 15V
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGH40
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IGBT 600V 75A 300W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324197-IXGH40N60B2 | IXGH40N60B2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |