Manufacturer: IXYS
Win Source Part Number: 1325548-IXGH40N60B
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 250 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 40A
Switching Energy: 2.7mJ (off)
Input Type: Standard
Gate Charge: 116 nC
Td (on/off) @ 25°C: 25ns/180ns
Test Condition: 480V, 40A, 4.7Ohm, 15V
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 81
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGH40
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IGBT 600V 75A 250W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1325548-IXGH40N60B | IXGH40N60B |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |