Manufacturer: IXYS
Win Source Part Number: 1049624-IXGH40N60A3D
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IGBT 600V TO-247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049624-IXGH40N60A3D1 | IXGH40N60A3D1 |
| Product Name | IGBTs - Single - IXGH40N60A3D1 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; SOT3; TO-247AD (IXGH) |